10 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TNPW121010K0FHTA-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1210 |
| Tolerance | 1 +/- % |