Vishay Intertechnology, Inc. RES 10.0K OHM 1/3W 0.1% 1210 TNPW121010K0BETA

Description
RES 10.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 10.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/3W 0.1% 1210 - TNPW121010K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/3W 0.1% 1210
TNPW121010K0BETA
RES 10.0K OHM 1/3W 0.1% 1210 TNPW121010K0BETA
RES 10.0Kohm 1/3W 0.1% 1210

RES 10.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121010K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121010K0BETA-ND
Chip Resistor - Surface Mount TNPW121010K0BETA-ND
10 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

10 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 10 Kohm, 0.1%, 25 Ppm Vishay - 66C1534 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 10 Kohm, 0.1%, 25 Ppm Vishay
66C1534
Tnpw, 1210, 10 Kohm, 0.1%, 25 Ppm Vishay 66C1534
TNPW, 1210, 10 kOhm, 0.1%, 25 ppm

TNPW, 1210, 10 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121010K0BETA TNPW121010K0BETA-ND 66C1534
Product Name RES 10.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 10 Kohm, 0.1%, 25 Ppm Vishay
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers