Vishay Intertechnology, Inc. RES 107 OHM 1/3W 0.1% 1210 TNPW1210107RBEEA

Description
RES 107ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 107ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/3W 0.1% 1210 - TNPW1210107RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/3W 0.1% 1210
TNPW1210107RBEEA
RES 107 OHM 1/3W 0.1% 1210 TNPW1210107RBEEA
RES 107ohm 1/3W 0.1% 1210

RES 107ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210107RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210107RBEEA-ND
Chip Resistor - Surface Mount TNPW1210107RBEEA-ND
107 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

107 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210107RBEEA TNPW1210107RBEEA-ND
Product Name RES 107 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 107 ohms 107 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details