Vishay Intertechnology, Inc. RES 9.53K OHM 1/4W 0.1% 1206 TNPW12069K53BETA

Description
RES 9.53Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 9.53Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/4W 0.1% 1206 - TNPW12069K53BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/4W 0.1% 1206
TNPW12069K53BETA
RES 9.53K OHM 1/4W 0.1% 1206 TNPW12069K53BETA
RES 9.53Kohm 1/4W 0.1% 1206

RES 9.53Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12069K53BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12069K53BETA-ND
Chip Resistor - Surface Mount TNPW12069K53BETA-ND
9.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

9.53 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 9.53 Kohm, 0.1%, 25 Ppm Vishay - 66C1419 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 9.53 Kohm, 0.1%, 25 Ppm Vishay
66C1419
Tnpw, 1206, 9.53 Kohm, 0.1%, 25 Ppm Vishay 66C1419
TNPW, 1206, 9.53 kOhm, 0.1%, 25 ppm

TNPW, 1206, 9.53 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12069K53BETA TNPW12069K53BETA-ND 66C1419
Product Name RES 9.53K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 9.53 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details