Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120695K3BETA

Description
95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120695K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120695K3BETA-ND
Chip Resistor - Surface Mount TNPW120695K3BETA-ND
95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

95.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 95.3K OHM 1/4W 0.1% 1206 - TNPW120695K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/4W 0.1% 1206
TNPW120695K3BETA
RES 95.3K OHM 1/4W 0.1% 1206 TNPW120695K3BETA
RES 95.3Kohm 1/4W 0.1% 1206

RES 95.3Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 95.3 Kohm, 0.1%, 25 Ppm Vishay - 66C1471 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 95.3 Kohm, 0.1%, 25 Ppm Vishay
66C1471
Tnpw, 1206, 95.3 Kohm, 0.1%, 25 Ppm Vishay 66C1471
TNPW, 1206, 95.3 kOhm, 0.1%, 25 ppm

TNPW, 1206, 95.3 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120695K3BETA-ND TNPW120695K3BETA 66C1471
Product Name Chip Resistor - Surface Mount RES 95.3K OHM 1/4W 0.1% 1206 Tnpw, 1206, 95.3 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers