Vishay Intertechnology, Inc. RES 953 OHM 1/4W 0.1% 1206 TNPW1206953RBETA

Description
RES 953ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 953ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/4W 0.1% 1206 - TNPW1206953RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/4W 0.1% 1206
TNPW1206953RBETA
RES 953 OHM 1/4W 0.1% 1206 TNPW1206953RBETA
RES 953ohm 1/4W 0.1% 1206

RES 953ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206953RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206953RBETA-ND
Chip Resistor - Surface Mount TNPW1206953RBETA-ND
953 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

953 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 953 Ohm, 0.1%, 25 Ppm Vishay - 66C1478 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 953 Ohm, 0.1%, 25 Ppm Vishay
66C1478
Tnpw, 1206, 953 Ohm, 0.1%, 25 Ppm Vishay 66C1478
TNPW, 1206, 953 Ohm, 0.1%, 25 ppm

TNPW, 1206, 953 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206953RBETA TNPW1206953RBETA-ND 66C1478
Product Name RES 953 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 953 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1074080P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details