Vishay Intertechnology, Inc. RES 910 OHM 1/4W 0.1% 1206 TNPW1206910RBETA

Description
RES 910ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 910ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/4W 0.1% 1206 - TNPW1206910RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/4W 0.1% 1206
TNPW1206910RBETA
RES 910 OHM 1/4W 0.1% 1206 TNPW1206910RBETA
RES 910ohm 1/4W 0.1% 1206

RES 910ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206910RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206910RBETA-ND
Chip Resistor - Surface Mount TNPW1206910RBETA-ND
910 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

910 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206910RBETA TNPW1206910RBETA-ND
Product Name RES 910 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 910 ohms 910 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1676265-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details