Vishay Intertechnology, Inc. RES 887K OHM 1/4W 0.1% 1206 TNPW1206887KBEEA

Description
RES 887Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 887Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/4W 0.1% 1206 - TNPW1206887KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/4W 0.1% 1206
TNPW1206887KBEEA
RES 887K OHM 1/4W 0.1% 1206 TNPW1206887KBEEA
RES 887Kohm 1/4W 0.1% 1206

RES 887Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-4615-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4615-2-ND
Chip Resistor - Surface Mount 541-4615-2-ND
887 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

887 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4615-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4615-1-ND
Chip Resistor - Surface Mount 541-4615-1-ND
887 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

887 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4615-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4615-6-ND
Chip Resistor - Surface Mount 541-4615-6-ND
887 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

887 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206887KBEEA 541-4615-2-ND
Product Name RES 887K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 887000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details