Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206835KBETY

Description
835 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
835 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206835KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206835KBETY-ND
Chip Resistor - Surface Mount TNPW1206835KBETY-ND
835 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

835 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 835K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206835KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 835K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206835KBETY
Res Thin Film 1206 835K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206835KBETY
Res Thin Film 1206 835K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 835K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206835KBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206835KBETY
Chip Resistor - Surface Mount TNPW1206835KBETY
RES 835K OHM 0.1% 1/4W 1206

RES 835K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 835 Kohm, 0.1%, 25 Ppm Vishay - 66C1345 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 835 Kohm, 0.1%, 25 Ppm Vishay
66C1345
Tnpw, 1206, 835 Kohm, 0.1%, 25 Ppm Vishay 66C1345
TNPW, 1206, 835 kOhm, 0.1%, 25 ppm

TNPW, 1206, 835 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW1206835KBETY-ND TNPW1206835KBETY TNPW1206835KBETY 66C1345
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 835K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 835 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details