Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206806RBETA

Description
806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206806RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206806RBETA-ND
Chip Resistor - Surface Mount TNPW1206806RBETA-ND
806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

806 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 806 OHM 1/4W 0.1% 1206 - TNPW1206806RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W 0.1% 1206
TNPW1206806RBETA
RES 806 OHM 1/4W 0.1% 1206 TNPW1206806RBETA
RES 806ohm 1/4W 0.1% 1206

RES 806ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 806 Ohm, 0.1%, 25 Ppm Vishay - 66C1312 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 806 Ohm, 0.1%, 25 Ppm Vishay
66C1312
Tnpw, 1206, 806 Ohm, 0.1%, 25 Ppm Vishay 66C1312
TNPW, 1206, 806 Ohm, 0.1%, 25 ppm

TNPW, 1206, 806 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206806RBETA-ND TNPW1206806RBETA 66C1312
Product Name Chip Resistor - Surface Mount RES 806 OHM 1/4W 0.1% 1206 Tnpw, 1206, 806 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details