Vishay Intertechnology, Inc. Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12067K68BETY

Description
Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12067K68BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12067K68BETY
Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12067K68BETY
Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12067K68BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12067K68BETY-ND
Chip Resistor - Surface Mount TNPW12067K68BETY-ND
7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 7.68 Kohm, 0.1%, 25 Ppm Vishay - 66C1157 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 7.68 Kohm, 0.1%, 25 Ppm Vishay
66C1157
Tnpw, 1206, 7.68 Kohm, 0.1%, 25 Ppm Vishay 66C1157
TNPW, 1206, 7.68 kOhm, 0.1%, 25 ppm

TNPW, 1206, 7.68 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12067K68BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12067K68BETY
Chip Resistor - Surface Mount TNPW12067K68BETY
RES 7.68K OHM 0.1% 1/4W 1206

RES 7.68K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW12067K68BETY TNPW12067K68BETY-ND 66C1157 TNPW12067K68BETY
Product Name Res Thin Film 1206 7.68K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 7.68 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details