Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12067K68BETA

Description
7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12067K68BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12067K68BETA-ND
Chip Resistor - Surface Mount TNPW12067K68BETA-ND
7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

7.68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 7.68K OHM 1/4W 0.1% 1206 - TNPW12067K68BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/4W 0.1% 1206
TNPW12067K68BETA
RES 7.68K OHM 1/4W 0.1% 1206 TNPW12067K68BETA
RES 7.68Kohm 1/4W 0.1% 1206

RES 7.68Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 7.68 Kohm, 0.1%, 25 Ppm Vishay - 66C1156 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 7.68 Kohm, 0.1%, 25 Ppm Vishay
66C1156
Tnpw, 1206, 7.68 Kohm, 0.1%, 25 Ppm Vishay 66C1156
TNPW, 1206, 7.68 kOhm, 0.1%, 25 ppm

TNPW, 1206, 7.68 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12067K68BETA-ND TNPW12067K68BETA 66C1156
Product Name Chip Resistor - Surface Mount RES 7.68K OHM 1/4W 0.1% 1206 Tnpw, 1206, 7.68 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details