Vishay Intertechnology, Inc. Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW120675R0FHTA

Description
Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R - TNPW120675R0FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R
TNPW120675R0FHTA
Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R TNPW120675R0FHTA
Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120675R0FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120675R0FHTA-ND
Chip Resistor - Surface Mount TNPW120675R0FHTA-ND
75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

75 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 75 Ohm, 1%, 50 Ppm Vishay - 66C1215 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 75 Ohm, 1%, 50 Ppm Vishay
66C1215
Tnpw, 1206, 75 Ohm, 1%, 50 Ppm Vishay 66C1215
TNPW, 1206, 75 Ohm, 1%, 50 ppm

TNPW, 1206, 75 Ohm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120675R0FHTA TNPW120675R0FHTA-ND 66C1215
Product Name Res Thin Film 1206 75 Ohm 1% 1/4W ¦50ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 75 Ohm, 1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676257-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details