Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120671R5BETA

Description
71.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120671R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120671R5BETA-ND
Chip Resistor - Surface Mount TNPW120671R5BETA-ND
71.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

71.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 71.5 OHM 1/4W 0.1% 1206 - TNPW120671R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/4W 0.1% 1206
TNPW120671R5BETA
RES 71.5 OHM 1/4W 0.1% 1206 TNPW120671R5BETA
RES 71.5ohm 1/4W 0.1% 1206

RES 71.5ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 71.5 Ohm, 0.1%, 25 Ppm Vishay - 66C1176 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 71.5 Ohm, 0.1%, 25 Ppm Vishay
66C1176
Tnpw, 1206, 71.5 Ohm, 0.1%, 25 Ppm Vishay 66C1176
TNPW, 1206, 71.5 Ohm, 0.1%, 25 ppm

TNPW, 1206, 71.5 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120671R5BETA-ND TNPW120671R5BETA 66C1176
Product Name Chip Resistor - Surface Mount RES 71.5 OHM 1/4W 0.1% 1206 Tnpw, 1206, 71.5 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details