Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206715KDETA

Description
715 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
715 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206715KDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206715KDETA-ND
Chip Resistor - Surface Mount TNPW1206715KDETA-ND
715 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

715 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206715KDETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206715KDETA
Chip Resistor - Surface Mount TNPW1206715KDETA
RES 715K OHM 0.5% 1/4W 1206

RES 715K OHM 0.5% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 715 Kohm, 0.5%, 25 Ppm Vishay - 66C1180 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 715 Kohm, 0.5%, 25 Ppm Vishay
66C1180
Tnpw, 1206, 715 Kohm, 0.5%, 25 Ppm Vishay 66C1180
TNPW, 1206, 715 kOhm, 0.5%, 25 ppm

TNPW, 1206, 715 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW1206715KDETA-ND TNPW1206715KDETA 66C1180
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 715 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details