Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206706KBETY

Description
706 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
706 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206706KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206706KBETY-ND
Chip Resistor - Surface Mount TNPW1206706KBETY-ND
706 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

706 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206706KBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206706KBETY
Chip Resistor - Surface Mount TNPW1206706KBETY
RES 706K OHM 0.1% 1/4W 1206

RES 706K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 706 Kohm, 0.1%, 25 Ppm Vishay - 66C1172 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 706 Kohm, 0.1%, 25 Ppm Vishay
66C1172
Tnpw, 1206, 706 Kohm, 0.1%, 25 Ppm Vishay 66C1172
TNPW, 1206, 706 kOhm, 0.1%, 25 ppm

TNPW, 1206, 706 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW1206706KBETY-ND TNPW1206706KBETY 66C1172
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 706 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details