Vishay Intertechnology, Inc. Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12066K98BETY

Description
Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12066K98BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12066K98BETY
Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12066K98BETY
Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12066K98BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12066K98BETY-ND
Chip Resistor - Surface Mount TNPW12066K98BETY-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.98 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 6.98 Kohm, 0.1%, 25 Ppm Vishay - 66C0988 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 6.98 Kohm, 0.1%, 25 Ppm Vishay
66C0988
Tnpw, 1206, 6.98 Kohm, 0.1%, 25 Ppm Vishay 66C0988
TNPW, 1206, 6.98 kOhm, 0.1%, 25 ppm

TNPW, 1206, 6.98 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12066K98BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12066K98BETY
Chip Resistor - Surface Mount TNPW12066K98BETY
RES 6.98K OHM 0.1% 1/4W 1206

RES 6.98K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW12066K98BETY TNPW12066K98BETY-ND 66C0988 TNPW12066K98BETY
Product Name Res Thin Film 1206 6.98K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 6.98 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details