Vishay Intertechnology, Inc. RES 6.65K OHM 1/4W 0.1% 1206 TNPW12066K65BETA

Description
RES 6.65Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 6.65Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/4W 0.1% 1206 - TNPW12066K65BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/4W 0.1% 1206
TNPW12066K65BETA
RES 6.65K OHM 1/4W 0.1% 1206 TNPW12066K65BETA
RES 6.65Kohm 1/4W 0.1% 1206

RES 6.65Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12066K65BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12066K65BETA-ND
Chip Resistor - Surface Mount TNPW12066K65BETA-ND
6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

6.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 6.65 Kohm, 0.1%, 25 Ppm Vishay - 66C0968 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 6.65 Kohm, 0.1%, 25 Ppm Vishay
66C0968
Tnpw, 1206, 6.65 Kohm, 0.1%, 25 Ppm Vishay 66C0968
TNPW, 1206, 6.65 kOhm, 0.1%, 25 ppm

TNPW, 1206, 6.65 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12066K65BETA TNPW12066K65BETA-ND 66C0968
Product Name RES 6.65K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 6.65 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 6650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details