Vishay Precision Group Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R TNPW12066K04FHEA

Description
Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R - TNPW12066K04FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
TNPW12066K04FHEA
Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R TNPW12066K04FHEA
Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12066K04FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12066K04FHEA-ND
Chip Resistor - Surface Mount TNPW12066K04FHEA-ND
6.04 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12066K04FHEA TNPW12066K04FHEA-ND
Product Name Res Thin Film 1206 6.04K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details