Vishay Intertechnology, Inc. RES 6.04K OHM 1/4W 0.1% 1206 TNPW12066K04BEEA

Description
RES 6.04Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 6.04Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/4W 0.1% 1206 - TNPW12066K04BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/4W 0.1% 1206
TNPW12066K04BEEA
RES 6.04K OHM 1/4W 0.1% 1206 TNPW12066K04BEEA
RES 6.04Kohm 1/4W 0.1% 1206

RES 6.04Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW12066K04BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12066K04BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW12066K04BEEACT-ND
RES 6.04K OHM 0.1% 0.52W 1206

RES 6.04K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12066K04BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12066K04BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW12066K04BEEADKR-ND
RES 6.04K OHM 0.1% 0.52W 1206

RES 6.04K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12066K04BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12066K04BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW12066K04BEEATR-ND
6.04 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12066K04BEEA 541-TNPW12066K04BEEACT-ND
Product Name RES 6.04K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details