68.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
TNPW, 1206, 68.1 kOhm, 1%, 50 ppm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW120668K1FHTA-ND | 66C1084 |
| Product Name | Chip Resistor - Surface Mount | Tnpw, 1206, 68.1 Kohm, 1%, 50 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 1 +/- % |