Vishay Intertechnology, Inc. THIN FILM,1206,681,1%,50PPM,T/R,HAZMAT TNPW1206681RFHEA

Description
THIN FILM,1206,681,1%,50P PM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,681,1%,50P PM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,681,1%,50PPM,T/R,HAZMAT - TNPW1206681RFHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,681,1%,50PPM,T/R,HAZMAT
TNPW1206681RFHEA
THIN FILM,1206,681,1%,50PPM,T/R,HAZMAT TNPW1206681RFHEA
THIN FILM,1206,681,1%,50P PM,T/R,HAZMAT

THIN FILM,1206,681,1%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206681RFHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206681RFHEA-ND
Chip Resistor - Surface Mount TNPW1206681RFHEA-ND
681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

681 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206681RFHEA TNPW1206681RFHEA-ND
Product Name THIN FILM,1206,681,1%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details