Vishay Intertechnology, Inc. Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206681RBETY

Description
Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206681RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206681RBETY
Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206681RBETY
Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206681RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206681RBETY-ND
Chip Resistor - Surface Mount TNPW1206681RBETY-ND
681 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

681 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 681 Ohm, 0.1%, 25 Ppm Vishay - 66C1104 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 681 Ohm, 0.1%, 25 Ppm Vishay
66C1104
Tnpw, 1206, 681 Ohm, 0.1%, 25 Ppm Vishay 66C1104
TNPW, 1206, 681 Ohm, 0.1%, 25 ppm

TNPW, 1206, 681 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206681RBETY TNPW1206681RBETY-ND 66C1104
Product Name Res Thin Film 1206 681 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 681 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details