Vishay Intertechnology, Inc. Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206649RBETY

Description
Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206649RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206649RBETY
Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206649RBETY
Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206649RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206649RBETY-ND
Chip Resistor - Surface Mount TNPW1206649RBETY-ND
649 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

649 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 649 Ohm, 0.1%, 25 Ppm Vishay - 66C1057 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 649 Ohm, 0.1%, 25 Ppm Vishay
66C1057
Tnpw, 1206, 649 Ohm, 0.1%, 25 Ppm Vishay 66C1057
TNPW, 1206, 649 Ohm, 0.1%, 25 ppm

TNPW, 1206, 649 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206649RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206649RBETY
Chip Resistor - Surface Mount TNPW1206649RBETY
RES 649 OHM 0.1% 1/4W 1206

RES 649 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW1206649RBETY TNPW1206649RBETY-ND 66C1057 TNPW1206649RBETY
Product Name Res Thin Film 1206 649 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 649 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details