Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206619RDETA

Description
619 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
619 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206619RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206619RDETA-ND
Chip Resistor - Surface Mount TNPW1206619RDETA-ND
619 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

619 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 619 Ohm, 0.5%, 25 Ppm Vishay - 66C1031 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 619 Ohm, 0.5%, 25 Ppm Vishay
66C1031
Tnpw, 1206, 619 Ohm, 0.5%, 25 Ppm Vishay 66C1031
TNPW, 1206, 619 Ohm, 0.5%, 25 ppm

TNPW, 1206, 619 Ohm, 0.5%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206619RDETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206619RDETA
Chip Resistor - Surface Mount TNPW1206619RDETA
RES 619 OHM 0.5% 1/4W 1206

RES 619 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1206619RDETA-ND 66C1031 TNPW1206619RDETA
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 619 Ohm, 0.5%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers