Vishay Intertechnology, Inc. RES 619 OHM 1/4W 0.1% 1206 TNPW1206619RBETA

Description
RES 619ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 619ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/4W 0.1% 1206 - TNPW1206619RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/4W 0.1% 1206
TNPW1206619RBETA
RES 619 OHM 1/4W 0.1% 1206 TNPW1206619RBETA
RES 619ohm 1/4W 0.1% 1206

RES 619ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206619RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206619RBETA-ND
Chip Resistor - Surface Mount TNPW1206619RBETA-ND
619 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

619 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 619 Ohm, 0.1%, 25 Ppm Vishay - 66C1028 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 619 Ohm, 0.1%, 25 Ppm Vishay
66C1028
Tnpw, 1206, 619 Ohm, 0.1%, 25 Ppm Vishay 66C1028
TNPW, 1206, 619 Ohm, 0.1%, 25 ppm

TNPW, 1206, 619 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206619RBETA TNPW1206619RBETA-ND 66C1028
Product Name RES 619 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 619 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details