Vishay Intertechnology, Inc. Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206604KBETY

Description
Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206604KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206604KBETY
Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206604KBETY
Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206604KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206604KBETY-ND
Chip Resistor - Surface Mount TNPW1206604KBETY-ND
604 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

604 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206604KBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206604KBETY
Chip Resistor - Surface Mount TNPW1206604KBETY
RES 604K OHM 0.1% 1/4W 1206

RES 604K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 604 Kohm, 0.1%, 25 Ppm Vishay - 66C1005 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 604 Kohm, 0.1%, 25 Ppm Vishay
66C1005
Tnpw, 1206, 604 Kohm, 0.1%, 25 Ppm Vishay 66C1005
TNPW, 1206, 604 kOhm, 0.1%, 25 ppm

TNPW, 1206, 604 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW1206604KBETY TNPW1206604KBETY-ND TNPW1206604KBETY 66C1005
Product Name Res Thin Film 1206 604K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 604 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details