Vishay Intertechnology, Inc. Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12065K76BETY

Description
Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12065K76BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12065K76BETY
Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12065K76BETY
Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12065K76BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12065K76BETY-ND
Chip Resistor - Surface Mount TNPW12065K76BETY-ND
5.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 5.76 Kohm, 0.1%, 25 Ppm Vishay - 66C0780 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 5.76 Kohm, 0.1%, 25 Ppm Vishay
66C0780
Tnpw, 1206, 5.76 Kohm, 0.1%, 25 Ppm Vishay 66C0780
TNPW, 1206, 5.76 kOhm, 0.1%, 25 ppm

TNPW, 1206, 5.76 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12065K76BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12065K76BETY
Chip Resistor - Surface Mount TNPW12065K76BETY
RES 5.76K OHM 0.1% 1/4W 1206

RES 5.76K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW12065K76BETY TNPW12065K76BETY-ND 66C0780 TNPW12065K76BETY
Product Name Res Thin Film 1206 5.76K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 5.76 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details