Vishay Intertechnology, Inc. RES 5.60K OHM 1/4W 0.1% 1206 TNPW12065K60BEEA

Description
RES 5.60Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 5.60Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM 1/4W 0.1% 1206 - TNPW12065K60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/4W 0.1% 1206
TNPW12065K60BEEA
RES 5.60K OHM 1/4W 0.1% 1206 TNPW12065K60BEEA
RES 5.60Kohm 1/4W 0.1% 1206

RES 5.60Kohm 1/4W 0.1% 1206

Supplier's Site
SMD 4W Resistor - 52-TNPW12065K60BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW12065K60BEEA
SMD 4W Resistor 52-TNPW12065K60BEEA
RES SMD 5.6K OHM 0.1% 1/4W 1206 Product overview: TNPW12065K60BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12065K60BEEA can be used for catalog matching and distributor lookup.

RES SMD 5.6K OHM 0.1% 1/4W 1206 Product overview: TNPW12065K60BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12065K60BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-9881-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9881-6-ND
Chip Resistor - Surface Mount 541-9881-6-ND
5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9881-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9881-2-ND
Chip Resistor - Surface Mount 541-9881-2-ND
5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9881-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9881-1-ND
Chip Resistor - Surface Mount 541-9881-1-ND
5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW12065K60BEEA
937186-TNPW12065K60BEEA
Chip Resistor - Surface Mount - TNPW12065K60BEEA 937186-TNPW12065K60BEEA
Manufacturer: Vishay Win Source Part Number: 937186-TNPW12065K60B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 5.6 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW1206 5K6 0.1% T9 ET1 E3, 541-9881-1, 541-9881-2, TNPW12065K60BEEA-ND, 541-9881-6

Manufacturer: Vishay
Win Source Part Number: 937186-TNPW12065K60BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 5.6 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW1206 5K6 0.1% T9 ET1 E3, 541-9881-1, 541-9881-2, TNPW12065K60BEEA-ND, 541-9881-6

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW12065K60BEEA 52-TNPW12065K60BEEA 541-9881-6-ND 937186-TNPW12065K60BEEA
Product Name RES 5.60K OHM 1/4W 0.1% 1206 SMD 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW12065K60BEEA
Mounting / Packaging 1206 1206; 1206
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details