Vishay Intertechnology, Inc. Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12065K36BETY

Description
Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12065K36BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12065K36BETY
Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12065K36BETY
Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12065K36BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12065K36BETY-ND
Chip Resistor - Surface Mount TNPW12065K36BETY-ND
5.36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.36 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 5.36 Kohm, 0.1%, 25 Ppm Vishay - 66C0762 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 5.36 Kohm, 0.1%, 25 Ppm Vishay
66C0762
Tnpw, 1206, 5.36 Kohm, 0.1%, 25 Ppm Vishay 66C0762
TNPW, 1206, 5.36 kOhm, 0.1%, 25 ppm

TNPW, 1206, 5.36 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12065K36BETY TNPW12065K36BETY-ND 66C0762
Product Name Res Thin Film 1206 5.36K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 5.36 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details