Vishay Intertechnology, Inc. Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206590RBETY

Description
Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote
Description
Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206590RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206590RBETY
Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206590RBETY
Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 590 Ohm, 0.1%, 25 Ppm Vishay - 66C0936 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 590 Ohm, 0.1%, 25 Ppm Vishay
66C0936
Tnpw, 1206, 590 Ohm, 0.1%, 25 Ppm Vishay 66C0936
TNPW, 1206, 590 Ohm, 0.1%, 25 ppm

TNPW, 1206, 590 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW1206590RBETY 66C0936
Product Name Res Thin Film 1206 590 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 590 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers