Vishay Intertechnology, Inc. RES 56.2K OHM 1/4W 0.1% 1206 TNPW120656K2BEEN

Description
RES 56.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 56.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/4W 0.1% 1206 - TNPW120656K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/4W 0.1% 1206
TNPW120656K2BEEN
RES 56.2K OHM 1/4W 0.1% 1206 TNPW120656K2BEEN
RES 56.2Kohm 1/4W 0.1% 1206

RES 56.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW120656K2BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120656K2BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW120656K2BEENCT-ND
RES 56.2K OHM 0.1% 0.52W 1206

RES 56.2K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120656K2BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120656K2BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW120656K2BEENDKR-ND
RES 56.2K OHM 0.1% 0.52W 1206

RES 56.2K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120656K2BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120656K2BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW120656K2BEENTR-ND
56.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120656K2BEEN 541-TNPW120656K2BEENCT-ND
Product Name RES 56.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details