Vishay Intertechnology, Inc. RES 56.0K OHM 1/4W 0.1% 1206 TNPW120656K0BEEA

Description
RES 56.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 56.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 1/4W 0.1% 1206 - TNPW120656K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/4W 0.1% 1206
TNPW120656K0BEEA
RES 56.0K OHM 1/4W 0.1% 1206 TNPW120656K0BEEA
RES 56.0Kohm 1/4W 0.1% 1206

RES 56.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-9880-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9880-2-ND
Chip Resistor - Surface Mount 541-9880-2-ND
56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120656K0BEEA 541-9880-2-ND
Product Name RES 56.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 56000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details