Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120655K6BETY

Description
55.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
55.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120655K6BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120655K6BETY-ND
Chip Resistor - Surface Mount TNPW120655K6BETY-ND
55.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

55.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 55.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120655K6BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 55.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120655K6BETY
Res Thin Film 1206 55.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120655K6BETY
Res Thin Film 1206 55.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 55.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 55.6 Kohm, 0.1%, 25 Ppm Vishay - 66C0883 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 55.6 Kohm, 0.1%, 25 Ppm Vishay
66C0883
Tnpw, 1206, 55.6 Kohm, 0.1%, 25 Ppm Vishay 66C0883
TNPW, 1206, 55.6 kOhm, 0.1%, 25 ppm

TNPW, 1206, 55.6 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120655K6BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120655K6BETY
Chip Resistor - Surface Mount TNPW120655K6BETY
RES 55.6K OHM 0.1% 1/4W 1206

RES 55.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW120655K6BETY-ND TNPW120655K6BETY 66C0883 TNPW120655K6BETY
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 55.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 55.6 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details