Vishay Intertechnology, Inc. RES 54.9 OHM 1/4W 0.1% 1206 TNPW120654R9BETA

Description
RES 54.9ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 54.9ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/4W 0.1% 1206 - TNPW120654R9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/4W 0.1% 1206
TNPW120654R9BETA
RES 54.9 OHM 1/4W 0.1% 1206 TNPW120654R9BETA
RES 54.9ohm 1/4W 0.1% 1206

RES 54.9ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120654R9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120654R9BETA-ND
Chip Resistor - Surface Mount TNPW120654R9BETA-ND
54.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

54.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120654R9BETA TNPW120654R9BETA-ND
Product Name RES 54.9 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers