Vishay Intertechnology, Inc. Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120654K9BETY

Description
Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120654K9BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120654K9BETY
Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120654K9BETY
Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120654K9BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120654K9BETY-ND
Chip Resistor - Surface Mount TNPW120654K9BETY-ND
54.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

54.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 54.9 Kohm, 0.1%, 25 Ppm Vishay - 66C0867 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 54.9 Kohm, 0.1%, 25 Ppm Vishay
66C0867
Tnpw, 1206, 54.9 Kohm, 0.1%, 25 Ppm Vishay 66C0867
TNPW, 1206, 54.9 kOhm, 0.1%, 25 ppm

TNPW, 1206, 54.9 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120654K9BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120654K9BETY
Chip Resistor - Surface Mount TNPW120654K9BETY
RES 54.9K OHM 0.1% 1/4W 1206

RES 54.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW120654K9BETY TNPW120654K9BETY-ND 66C0867 TNPW120654K9BETY
Product Name Res Thin Film 1206 54.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 54.9 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details