Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206549RBETY

Description
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206549RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206549RBETY-ND
Chip Resistor - Surface Mount TNPW1206549RBETY-ND
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 549 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206549RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 549 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206549RBETY
Res Thin Film 1206 549 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206549RBETY
Res Thin Film 1206 549 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 549 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206549RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206549RBETY
Chip Resistor - Surface Mount TNPW1206549RBETY
RES 549 OHM 0.1% 1/4W 1206

RES 549 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 549 Ohm, 0.1%, 25 Ppm Vishay - 66C0878 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 549 Ohm, 0.1%, 25 Ppm Vishay
66C0878
Tnpw, 1206, 549 Ohm, 0.1%, 25 Ppm Vishay 66C0878
TNPW, 1206, 549 Ohm, 0.1%, 25 ppm

TNPW, 1206, 549 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW1206549RBETY-ND TNPW1206549RBETY TNPW1206549RBETY 66C0878
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 549 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 549 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details