Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206549RBETA

Description
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206549RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206549RBETA-ND
Chip Resistor - Surface Mount TNPW1206549RBETA-ND
549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

549 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 549 OHM 1/4W 0.1% 1206 - TNPW1206549RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/4W 0.1% 1206
TNPW1206549RBETA
RES 549 OHM 1/4W 0.1% 1206 TNPW1206549RBETA
RES 549ohm 1/4W 0.1% 1206

RES 549ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 549 Ohm, 0.1%, 25 Ppm Vishay - 66C0877 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 549 Ohm, 0.1%, 25 Ppm Vishay
66C0877
Tnpw, 1206, 549 Ohm, 0.1%, 25 Ppm Vishay 66C0877
TNPW, 1206, 549 Ohm, 0.1%, 25 ppm

TNPW, 1206, 549 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206549RBETA-ND TNPW1206549RBETA 66C0877
Product Name Chip Resistor - Surface Mount RES 549 OHM 1/4W 0.1% 1206 Tnpw, 1206, 549 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details