Vishay Intertechnology, Inc. Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12064K87BETY

Description
Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12064K87BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12064K87BETY
Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12064K87BETY
Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K87BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K87BETY-ND
Chip Resistor - Surface Mount TNPW12064K87BETY-ND
4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

4.87 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 4.87 Kohm, 0.1%, 25 Ppm Vishay - 66C0508 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.87 Kohm, 0.1%, 25 Ppm Vishay
66C0508
Tnpw, 1206, 4.87 Kohm, 0.1%, 25 Ppm Vishay 66C0508
TNPW, 1206, 4.87 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.87 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K87BETY TNPW12064K87BETY-ND 66C0508
Product Name Res Thin Film 1206 4.87K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 4.87 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details