Vishay Intertechnology, Inc. RES 4.75K OHM 1/4W 0.1% 1206 TNPW12064K75BETA

Description
RES 4.75Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 4.75Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/4W 0.1% 1206 - TNPW12064K75BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/4W 0.1% 1206
TNPW12064K75BETA
RES 4.75K OHM 1/4W 0.1% 1206 TNPW12064K75BETA
RES 4.75Kohm 1/4W 0.1% 1206

RES 4.75Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K75BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K75BETA-ND
Chip Resistor - Surface Mount TNPW12064K75BETA-ND
4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 4.75 Kohm, 0.1%, 25 Ppm Vishay - 66C0496 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.75 Kohm, 0.1%, 25 Ppm Vishay
66C0496
Tnpw, 1206, 4.75 Kohm, 0.1%, 25 Ppm Vishay 66C0496
TNPW, 1206, 4.75 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.75 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K75BETA TNPW12064K75BETA-ND 66C0496
Product Name RES 4.75K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 4.75 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details