Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12064K70FHTA

Description
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12064K70FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K70FHTA-ND
Chip Resistor - Surface Mount TNPW12064K70FHTA-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 4.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12064K70FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12064K70FHTA
RES 4.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA TNPW12064K70FHTA
RES 4.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

RES 4.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW12064K70FHTA-ND TNPW12064K70FHTA
Product Name Chip Resistor - Surface Mount RES 4.7K-OHM 1% 0.25W 50PPM THIN-FILM SMD-1206 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details