Vishay Intertechnology, Inc. RES 4.70K OHM 1/4W 0.1% 1206 TNPW12064K70BEEA

Description
RES 4.70Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 4.70Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/4W 0.1% 1206 - TNPW12064K70BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/4W 0.1% 1206
TNPW12064K70BEEA
RES 4.70K OHM 1/4W 0.1% 1206 TNPW12064K70BEEA
RES 4.70Kohm 1/4W 0.1% 1206

RES 4.70Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3881-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3881-2-ND
Chip Resistor - Surface Mount 541-3881-2-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3881-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3881-1-ND
Chip Resistor - Surface Mount 541-3881-1-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3881-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3881-6-ND
Chip Resistor - Surface Mount 541-3881-6-ND
4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 0.25W 4700ohm 200V Resistor - 52-TNPW12064K70BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4700ohm 200V Resistor
52-TNPW12064K70BEEA
SMD 0.25W 4700ohm 200V Resistor 52-TNPW12064K70BEEA
Fixed Resistor, Thin Film, 0.25W, 4700ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: TNPW12064K70BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4700ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4700ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12064K70BEEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 4700ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: TNPW12064K70BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4700ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4700ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12064K70BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 1 µF ±10% 100V Ceramic Capacitor X7R Radial Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 1 µF ±10% 100V Ceramic Capacitor X7R Radial
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number TNPW12064K70BEEA 541-3881-2-ND 52-TNPW12064K70BEEA
Product Name RES 4.70K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount SMD 0.25W 4700ohm 200V Resistor Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 1206 1206; 1206
Resistance Range 4700 ohms 4700 ohms 45000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 20 +/- %
Power Rating 4 watts 0.5200 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details