Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12064K37BETA

Description
4.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
4.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12064K37BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K37BETA-ND
Chip Resistor - Surface Mount TNPW12064K37BETA-ND
4.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12064K37BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12064K37BETA
Chip Resistor - Surface Mount TNPW12064K37BETA
RES 4.37K OHM 0.1% 1/4W 1206

RES 4.37K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 4.37 Kohm, 0.1%, 25 Ppm Vishay - 66C0464 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.37 Kohm, 0.1%, 25 Ppm Vishay
66C0464
Tnpw, 1206, 4.37 Kohm, 0.1%, 25 Ppm Vishay 66C0464
TNPW, 1206, 4.37 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.37 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW12064K37BETA-ND TNPW12064K37BETA 66C0464
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 4.37 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details