Vishay Intertechnology, Inc. RES 4.32K OHM 1/4W 0.1% 1206 TNPW12064K32BETA

Description
RES 4.32Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 4.32Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/4W 0.1% 1206 - TNPW12064K32BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/4W 0.1% 1206
TNPW12064K32BETA
RES 4.32K OHM 1/4W 0.1% 1206 TNPW12064K32BETA
RES 4.32Kohm 1/4W 0.1% 1206

RES 4.32Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12064K32BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12064K32BETA-ND
Chip Resistor - Surface Mount TNPW12064K32BETA-ND
4.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

4.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 4.32 Kohm, 0.1%, 25 Ppm Vishay - 66C0461 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 4.32 Kohm, 0.1%, 25 Ppm Vishay
66C0461
Tnpw, 1206, 4.32 Kohm, 0.1%, 25 Ppm Vishay 66C0461
TNPW, 1206, 4.32 kOhm, 0.1%, 25 ppm

TNPW, 1206, 4.32 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12064K32BETA TNPW12064K32BETA-ND 66C0461
Product Name RES 4.32K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 4.32 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details