4.12 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 4.12Kohm 1/4W 0.1% 1206
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW12064K12BEEA-ND | TNPW12064K12BEEA |
| Product Name | Chip Resistor - Surface Mount | RES 4.12K OHM 1/4W 0.1% 1206 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |