Vishay Precision Group Chip Resistor - Surface Mount TNPW12064K02BEEA

Description
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP4.02KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KACTR-ND
Chip Resistor - Surface Mount TNP4.02KACTR-ND
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.02KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KACDKR-ND
Chip Resistor - Surface Mount TNP4.02KACDKR-ND
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP4.02KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP4.02KACCT-ND
Chip Resistor - Surface Mount TNP4.02KACCT-ND
4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 4.02K OHM 1/4W 0.1% 1206 - TNPW12064K02BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/4W 0.1% 1206
TNPW12064K02BEEA
RES 4.02K OHM 1/4W 0.1% 1206 TNPW12064K02BEEA
RES 4.02Kohm 1/4W 0.1% 1206

RES 4.02Kohm 1/4W 0.1% 1206

Supplier's Site
RES 4.02K OHM 0.1% 2/5W 1206 - 873-TNPW12064K02BEEA - Utmel Electronic Limited
Hong Kong, China
RES 4.02K OHM 0.1% 2/5W 1206
873-TNPW12064K02BEEA
RES 4.02K OHM 0.1% 2/5W 1206 873-TNPW12064K02BEEA
RES 4.02K OHM 0.1% 2/5W 1206

RES 4.02K OHM 0.1% 2/5W 1206

Supplier's Site
Resistor, Thin Film, 4.02Kohm 250Mw 0.1%; Resistance Vishay - 84R1928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4.02Kohm 250Mw 0.1%; Resistance Vishay
84R1928
Resistor, Thin Film, 4.02Kohm 250Mw 0.1%; Resistance Vishay 84R1928
RESISTOR, THIN FILM, 4.02KOHM 250mW 0.1%; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 4.02KOHM 250mW 0.1%; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 4K02, 0.1%, 0.25W, 1206; Resistance Vishay - 84R1927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K02, 0.1%, 0.25W, 1206; Resistance Vishay
84R1927
Res, Thin Film, 4K02, 0.1%, 0.25W, 1206; Resistance Vishay 84R1927
RES, THIN FILM, 4K02, 0.1%, 0.25W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 4K02, 0.1%, 0.25W, 1206; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNP4.02KACTR-ND TNPW12064K02BEEA 873-TNPW12064K02BEEA 84R1928 84R1927
Product Name Chip Resistor - Surface Mount RES 4.02K OHM 1/4W 0.1% 1206 RES 4.02K OHM 0.1% 2/5W 1206 Resistor, Thin Film, 4.02Kohm 250Mw 0.1%; Resistance Vishay Res, Thin Film, 4K02, 0.1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details