Vishay Precision Group Chip Resistor - Surface Mount TNPW120649R9BEEN

Description
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3880-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3880-2-ND
Chip Resistor - Surface Mount 541-3880-2-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3880-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3880-1-ND
Chip Resistor - Surface Mount 541-3880-1-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3880-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3880-6-ND
Chip Resistor - Surface Mount 541-3880-6-ND
49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9ohm; Resistance Tolerance: 0.1 %; Power Rating:... - TNPW120649R9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9ohm; Resistance Tolerance: 0.1 %; Power Rating:...
TNPW120649R9BEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9ohm; Resistance Tolerance: 0.1 %; Power Rating:... TNPW120649R9BEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:49.9ohm; Resistance Tolerance: 0.1 %; Power Rating:...

Thin Film Chip ResistorSeries:TNPW; Resistance:49.9ohm; Resistance Tolerance: 0.1 %; Power Rating:...

Supplier's Site
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206; Resistance Vishay - 71M1294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206; Resistance Vishay
71M1294
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206; Resistance Vishay 71M1294
RES, THIN FILM, 49R9, 0.1%, 0.25W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.25W, 1206; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 71M1295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
71M1295
Res, Thin Film, 49R9, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 71M1295
RES, THIN FILM, 49R9, 0.1%, 0.25W, 1206, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 49R9, 0.1%, 0.25W, 1206, REEL; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3880-2-ND TNPW120649R9BEEN 71M1294
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:49.9ohm; Resistance Tolerance: 0.1 %; Power Rating:... Res, Thin Film, 49R9, 0.1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details