Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206499KDETA

Description
499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206499KDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206499KDETA-ND
Chip Resistor - Surface Mount TNPW1206499KDETA-ND
499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

499 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 499K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206499KDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206499KDETA
RES 499K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206499KDETA
RES 499K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 499K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Tnpw, 1206, 499 Kohm, 0.5%, 25 Ppm Vishay - 66C0721 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 499 Kohm, 0.5%, 25 Ppm Vishay
66C0721
Tnpw, 1206, 499 Kohm, 0.5%, 25 Ppm Vishay 66C0721
TNPW, 1206, 499 kOhm, 0.5%, 25 ppm

TNPW, 1206, 499 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206499KDETA-ND TNPW1206499KDETA 66C0721
Product Name Chip Resistor - Surface Mount RES 499K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Tnpw, 1206, 499 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details