Vishay Intertechnology, Inc. Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206487RBETY

Description
Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206487RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206487RBETY
Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206487RBETY
Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206487RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206487RBETY-ND
Chip Resistor - Surface Mount TNPW1206487RBETY-ND
487 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

487 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 487 Ohm, 0.1%, 25 Ppm Vishay - 66C0695 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 487 Ohm, 0.1%, 25 Ppm Vishay
66C0695
Tnpw, 1206, 487 Ohm, 0.1%, 25 Ppm Vishay 66C0695
TNPW, 1206, 487 Ohm, 0.1%, 25 ppm

TNPW, 1206, 487 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206487RBETY TNPW1206487RBETY-ND 66C0695
Product Name Res Thin Film 1206 487 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 487 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details