Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206470RBETA

Description
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206470RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206470RBETA-ND
Chip Resistor - Surface Mount TNPW1206470RBETA-ND
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 470 OHM 1/4W 0.1% 1206 - TNPW1206470RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/4W 0.1% 1206
TNPW1206470RBETA
RES 470 OHM 1/4W 0.1% 1206 TNPW1206470RBETA
RES 470ohm 1/4W 0.1% 1206

RES 470ohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 470 Ohm, 0.1%, 25 Ppm Vishay - 66C0664 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 470 Ohm, 0.1%, 25 Ppm Vishay
66C0664
Tnpw, 1206, 470 Ohm, 0.1%, 25 Ppm Vishay 66C0664
TNPW, 1206, 470 Ohm, 0.1%, 25 ppm

TNPW, 1206, 470 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206470RBETA-ND TNPW1206470RBETA 66C0664
Product Name Chip Resistor - Surface Mount RES 470 OHM 1/4W 0.1% 1206 Tnpw, 1206, 470 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details